Manta PC Tools USA Inc. Screwdrivers MD916N2

Description
Screwdriver 3.5 x 0.6mm Flat x 150mm
Request a Quote
Description
Screwdriver 3.5 x 0.6mm Flat x 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103101
Screwdrivers 103101
Screwdriver 3.5 x 0.6mm Flat x 150mm

Screwdriver 3.5 x 0.6mm Flat x 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103101
Product Name Screwdrivers
Drive Details 0.6 x 3.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - 24263 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 7.75 inch (197 mm)
View Details