Klein Tools, Inc. Screw and Nut Drivers 6254INS

Description
INSULATED PRECISION SCREWDRIVER,
Request a Quote Datasheet
Description
INSULATED PRECISION SCREWDRIVER,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 1742-6254INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-6254INS-ND
Screw and Nut Drivers 1742-6254INS-ND
INSULATED PRECISION SCREWDRIVER,

INSULATED PRECISION SCREWDRIVER,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 1742-6254INS-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - 604-3 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #0 W
Overall Length 5.75 inch (146 mm)
View Details
2 suppliers
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details