Manta PC Tools USA Inc. Screwdrivers MD916N

Description
Screwdriver 3.5 x 0.6mm Flat x 75mm
Request a Quote
Description
Screwdriver 3.5 x 0.6mm Flat x 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103093
Screwdrivers 103093
Screwdriver 3.5 x 0.6mm Flat x 75mm

Screwdriver 3.5 x 0.6mm Flat x 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103093
Product Name Screwdrivers
Drive Details 0.6 x 3.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 2354 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details
Screwdriver Bit Sets - 2696396 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details