Milwaukee Electric Tool Corporation Screwdriver Bit Sets 4932492006

Description
S/Bit ShW CD Set-56pc
Request a Quote
Description
S/Bit ShW CD Set-56pc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2696396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2696396
Screwdriver Bit Sets 2696396
S/Bit ShW CD Set-56pc

S/Bit ShW CD Set-56pc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2696396
Product Name Screwdriver Bit Sets
Drive Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - 35-9151 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 Inch
View Details
Screwdriver Bit Sets - 215492 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details