Manta PC Tools USA Inc. Pliers MBV451-7

Description
Teng Tools MBV451-7 Combination Plier
Request a Quote
Description
Teng Tools MBV451-7 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2693153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2693153
Pliers 2693153
Teng Tools MBV451-7 Combination Plier

Teng Tools MBV451-7 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2693153
Product Name Pliers
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2382526 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Length 9.06 inch (230 mm)
Jaw Length 0.9843 inch (25 mm)
Features Electrically Insulated
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details