Manta PC Tools USA Inc. Pliers MB472-9

Description
Teng Tools MB472-9 Circlip Plier
Request a Quote
Description
Teng Tools MB472-9 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103096
Pliers 103096
Teng Tools MB472-9 Circlip Plier

Teng Tools MB472-9 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103096
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.41 inch (61.21 mm)
Jaw Capacity 4.25 inch (108 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details