Manta PC Tools USA Inc. Pliers MB472-7

Description
Plier Circlip Straight/Outer 7 inch
Request a Quote
Description
Plier Circlip Straight/Outer 7 inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1981798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1981798
Pliers 1981798
Plier Circlip Straight/Outer 7 inch

Plier Circlip Straight/Outer 7 inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1981798
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details