Manta PC Tools USA Inc. Pliers MB472-5

Description
Teng Tools MB472-5 Circlip Plier
Request a Quote
Description
Teng Tools MB472-5 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 103090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
103090
Pliers 103090
Teng Tools MB472-5 Circlip Plier

Teng Tools MB472-5 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 103090
Product Name Pliers
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Compound Action Linesman Pliers - DWHT70276 - DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
Plier - 48-22-3068 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.25 inch (57.15 mm)
View Details