Manta PC Tools USA Inc. Wrenches 4008

Description
Adjustable Wrench 24 inch
Request a Quote
Description
Adjustable Wrench 24 inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1981686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1981686
Wrenches 1981686
Adjustable Wrench 24 inch

Adjustable Wrench 24 inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1981686
Product Name Wrenches
Wrench Length 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details