Manta PC Tools USA Inc. Wrenches 4001

Description
Teng Tools 4001 Wrench
Request a Quote
Description
Teng Tools 4001 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1981687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1981687
Wrenches 1981687
Teng Tools 4001 Wrench

Teng Tools 4001 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1981687
Product Name Wrenches
Wrench Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details