Manta PC Tools USA Inc. Hex Keys 3905015BL

Description
Hex Key Ball Point CR-MO 1.5mm
Request a Quote
Description
Hex Key Ball Point CR-MO 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 102982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
102982
Hex Keys 102982
Hex Key Ball Point CR-MO 1.5mm

Hex Key Ball Point CR-MO 1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 102982
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details