Manta PC Tools USA Inc. Torque Wrenches 1492AG-E

Description
Teng Tools 1492AG-E Click Torque Wrench
Request a Quote
Description
Teng Tools 1492AG-E Click Torque Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Wrenches - 2231354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Wrenches
2231354
Torque Wrenches 2231354
Teng Tools 1492AG-E Click Torque Wrench

Teng Tools 1492AG-E Click Torque Wrench

Supplier's Site
Torque Wrenches - 2222959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Wrenches
2222959
Torque Wrenches 2222959
Teng Tools 1492AG-E Click Torque Wrench

Teng Tools 1492AG-E Click Torque Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2231354
Product Name Torque Wrenches
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details