MAMCO MAM 005 MAM005H1-C4P

Description
The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered pre-configured for immediate shipment, or ordered as a standard product tailored to user needs. MAM005 can also be custom designed for special applications. The switches come configured with different port orientations to fit mounting requirements, and come in nine different diaphragm materials. The switches can be selected to assure chemical compatibility with most medium and reliable operation in temperature extremes. MAM005 Pressure Switch: Benefits & Features Available preconfigured for immediate shipment Available as a standard product tailored to user needs May be custom-designed for special applications Preconfigured with different port orientations to fit mounting requirements Available in nine different diaphragm materials
Description
The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered pre-configured for immediate shipment, or ordered as a standard product tailored to user needs. MAM005 can also be custom designed for special applications. The switches come configured with different port orientations to fit mounting requirements, and come in nine different diaphragm materials. The switches can be selected to assure chemical compatibility with most medium and reliable operation in temperature extremes. MAM005 Pressure Switch: Benefits & Features Available preconfigured for immediate shipment Available as a standard product tailored to user needs May be custom-designed for special applications Preconfigured with different port orientations to fit mounting requirements Available in nine different diaphragm materials

Suppliers

Company
Product
Description
Supplier Links
MAM 005 - MAM005H1-C4P - MAMCO
Oneonta, NY, USA
The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered pre-configured for immediate shipment, or ordered as a standard product tailored to user needs. MAM005 can also be custom designed for special applications. The switches come configured with different port orientations to fit mounting requirements, and come in nine different diaphragm materials. The switches can be selected to assure chemical compatibility with most medium and reliable operation in temperature extremes. MAM005 Pressure Switch: Benefits & Features Available preconfigured for immediate shipment Available as a standard product tailored to user needs May be custom-designed for special applications Preconfigured with different port orientations to fit mounting requirements Available in nine different diaphragm materials

The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered pre-configured for immediate shipment, or ordered as a standard product tailored to user needs. MAM005 can also be custom designed for special applications. The switches come configured with different port orientations to fit mounting requirements, and come in nine different diaphragm materials. The switches can be selected to assure chemical compatibility with most medium and reliable operation in temperature extremes.

MAM005 Pressure Switch: Benefits & Features

  • Available preconfigured for immediate shipment
  • Available as a standard product tailored to user needs
  • May be custom-designed for special applications
  • Preconfigured with different port orientations to fit mounting requirements
  • Available in nine different diaphragm materials
Supplier's Site

Technical Specifications

  MAMCO
Product Category Pressure Switches
Product Number MAM005H1-C4P
Product Name MAM 005
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.0014 to 19.87 psi (0.0010 to 13.98 m H2O)
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2133317 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
152P8 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details