MAMCO LF-10H Series LF10-4H2

Description
The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting underload. A standard on this model is a disconnect metal lever used to manually turn off the compressor when not in use. The lever is offered in different shapes to suit your needs. A four port manifold is available which provides means for easy mounting of valves and gauges. LF10-1H Pressure Switch: Benefits & Features Optional four port manifold available Corrosion Resistant and Non Metallic Cover No Wire Looping Visible Contact No Drift Pressure Setting Captive Cover Screw Ample Wiring Room 2 Ground Screw Easy to Adjust Automatic Unloader Valve Available Pulsation Dampener Standard
Description
The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting underload. A standard on this model is a disconnect metal lever used to manually turn off the compressor when not in use. The lever is offered in different shapes to suit your needs. A four port manifold is available which provides means for easy mounting of valves and gauges. LF10-1H Pressure Switch: Benefits & Features Optional four port manifold available Corrosion Resistant and Non Metallic Cover No Wire Looping Visible Contact No Drift Pressure Setting Captive Cover Screw Ample Wiring Room 2 Ground Screw Easy to Adjust Automatic Unloader Valve Available Pulsation Dampener Standard

Suppliers

Company
Product
Description
Supplier Links
LF-10H Series - LF10-4H2 - MAMCO
Oneonta, NY, USA
LF-10H Series
LF10-4H2
LF-10H Series LF10-4H2
The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting underload. A standard on this model is a disconnect metal lever used to manually turn off the compressor when not in use. The lever is offered in different shapes to suit your needs. A four port manifold is available which provides means for easy mounting of valves and gauges. LF10-1H Pressure Switch: Benefits & Features Optional four port manifold available Corrosion Resistant and Non Metallic Cover No Wire Looping Visible Contact No Drift Pressure Setting Captive Cover Screw Ample Wiring Room 2 Ground Screw Easy to Adjust Automatic Unloader Valve Available Pulsation Dampener Standard

The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting underload. A standard on this model is a disconnect metal lever used to manually turn off the compressor when not in use. The lever is offered in different shapes to suit your needs. A four port manifold is available which provides means for easy mounting of valves and gauges.

LF10-1H Pressure Switch: Benefits & Features

  • Optional four port manifold available
  • Corrosion Resistant and Non Metallic Cover
  • No Wire Looping
  • Visible Contact
  • No Drift Pressure Setting
  • Captive Cover Screw
  • Ample Wiring Room
  • 2 Ground Screw
  • Easy to Adjust
  • Automatic Unloader Valve Available
  • Pulsation Dampener Standard
Supplier's Site

Technical Specifications

  MAMCO
Product Category Pressure Switches
Product Number LF10-4H2
Product Name LF-10H Series
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
Switch Point Range 35 to 150 psi (24.63 to 106 m H2O)
Deadband 30 to 40 psi (21.11 to 28.15 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000677 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details