Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 3900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 80° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS Compliant: Yes Accessory & Replacement 1: https://mspindy.com/
BUZZER PIEZO 30.74MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | ZA028LADP2 | ZA028LADP2 |
| Product Name | 22mm Industrial Alarms with Terminal Block | Audio Products - Alarms, Buzzers, and Sirens |
| Specialty Applications | Industrial | |
| Mounting | Flush or Panel Mounted; 22 mm- Panel Mount | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 85 to 95 dB |