Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens ZA016SDDP3

Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 6V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 6V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - ZA016SDDP3-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
ZA016SDDP3-ND
Alarms, Buzzers, and Sirens ZA016SDDP3-ND
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 6V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 65dB @ 6V, 61cm Panel Mount Terminal Block

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number ZA016SDDP3-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 3300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 5358382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Alarms, Buzzers, and Sirens - 458-AST1427M-03TRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Terminations Solder Tabs
Mounting Surface
Frequency 2731 Hz
View Details