Mallory Sonalert Products, Inc. Crosswalk Alarms VSB110-2

Description
Series: Crosswalk Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Speaker Sound Type: Chirp Freq (Hz): 2000.0 Volt Rating: 120 to 120 AC Only Typical Loudness (dBa): 85 to 85 @ 2 ft Max Current (mA): 40 mA @ 120VAC LED Color: CUL Approved: Yes Size: 1.69 x 3 in Weight: 175 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 120.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: No
Datasheet
Description
Series: Crosswalk Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Speaker Sound Type: Chirp Freq (Hz): 2000.0 Volt Rating: 120 to 120 AC Only Typical Loudness (dBa): 85 to 85 @ 2 ft Max Current (mA): 40 mA @ 120VAC LED Color: CUL Approved: Yes Size: 1.69 x 3 in Weight: 175 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 120.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crosswalk Alarms - VSB110-2 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Crosswalk Alarms
VSB110-2
Crosswalk Alarms VSB110-2
Series: Crosswalk Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Speaker Sound Type: Chirp Freq (Hz): 2000.0 Volt Rating: 120 to 120 AC Only Typical Loudness (dBa): 85 to 85 @ 2 ft Max Current (mA): 40 mA @ 120VAC LED Color: CUL Approved: Yes Size: 1.69 x 3 in Weight: 175 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 120.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: No

Series: Crosswalk Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Speaker Sound Type: Chirp Freq (Hz): 2000.0 Volt Rating: 120 to 120 AC Only Typical Loudness (dBa): 85 to 85 @ 2 ft Max Current (mA): 40 mA @ 120VAC LED Color: CUL Approved: Yes Size: 1.69 x 3 in Weight: 175 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 120.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - VSB110-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
VSB110-2
Audio Products - Alarms, Buzzers, and Sirens VSB110-2
BUZZER PIEZO 110V 42.85MM PNL MT

BUZZER PIEZO 110V 42.85MM PNL MT

Supplier's Site
Cross Walk Audible Signal Device, ChirpE-W, 2000 Freq,(Hz) 80 DBA, - 70186638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cross Walk Audible Signal Device, ChirpE-W, 2000 Freq,(Hz) 80 DBA,
70186638
Cross Walk Audible Signal Device, ChirpE-W, 2000 Freq,(Hz) 80 DBA, 70186638
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 120Vac; 80dB; 2000Hz; AC Only; Panel Mount; Chirp Features: Direction: East/ West Repeats approximately every 1second More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available.
Rated Voltage 120Vac; 80dB; 2000Hz; AC Only; Panel Mount; Chirp
Features:

  • Direction: East/ West
  • Repeats approximately every 1second
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number VSB110-2 VSB110-2 70186638
Product Name Crosswalk Alarms Audio Products - Alarms, Buzzers, and Sirens Cross Walk Audible Signal Device, ChirpE-W, 2000 Freq,(Hz) 80 DBA,
Alarm Type Speakers
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL Approved
Sound Level 85 dB 75 to 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Side mount
Agency Approvals RoHS; RoHS Compliant
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details