Mallory Sonalert Products, Inc. Silver Case Tantalum Capacitors TS5C475J060CT1A

Description
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.05 Cap (uF): 4.7 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP475M060P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/
Datasheet
Description
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.05 Cap (uF): 4.7 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP475M060P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Case Tantalum Capacitors - TS5C475J060CT1A - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Silver Case Tantalum Capacitors
TS5C475J060CT1A
Silver Case Tantalum Capacitors TS5C475J060CT1A
Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.05 Cap (uF): 4.7 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP475M060P1A RoHS: No : /technical-resources /tantalum-products/t echnical-guides/

Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.05 Cap (uF): 4.7 DC Voltage: 60.0 DCL Max (uA): 7.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.46 MTP Cross: MTP475M060P1A RoHS: No : /technical-resources/tantalum-products/technical-guides/

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Capacitors
Product Number TS5C475J060CT1A
Product Name Silver Case Tantalum Capacitors
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers