Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Medium Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SCL120MA3MP1B |
| Product Name | Lower Power Panel Alarms |
| Mounting | Flush or Panel Mounted; Panel- Block |
| Agency Approvals | RoHS; CUL |
| Sound Level | 75 to 85 dB |
| Frequency | 2900 Hz |