Mallory Sonalert Products, Inc. Lower Power Panel Alarms SCL120LA3CTB

Description
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
Datasheet
Description
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lower Power Panel Alarms - SCL120LA3CTB - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Lower Power Panel Alarms
SCL120LA3CTB
Lower Power Panel Alarms SCL120LA3CTB
Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes

Series: Lower Power Panel Alarms Mounting Method: Panel- Block Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 20 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCL120LA3CTB - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCL120LA3CTB
Audio Products - Alarms, Buzzers, and Sirens SCL120LA3CTB
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCL120LA3CTB SCL120LA3CTB
Product Name Lower Power Panel Alarms Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DA7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details