LOCATION ALARM, 2900 HZ, 90dBA, 6-28VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:23mA; Sound Level SPL:90dBA; Resonant Frequency:2.9kHz; Current Rating:23mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 14R8186 |
| Product Name | Location Alarm, 2900 Hz, 90Dba, 6-28Vdc; Transducer Function Mallory |