Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 1 to 5 DC Typical Loudness (dBa): 69 to 83 @ 2 ft Max Current (mA): 16 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 1.0 Max Volt: 5.0 Typical dB Min Voltage: 69.0 Typical dB: 83.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCH105R | SCH105R |
| Product Name | Hazardous Location Alarms | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 69 to 83 dB | 3 dB |
| Frequency | 2900 Hz |