PIEZO; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:48V; Supply Voltage Max:120V; Operating Current Max:40mA; Sound Level SPL:95dBA; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:42.85mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 69R7046 |
| Product Name | Piezo; Transducer Function Mallory |