Mallory Sonalert Products, Inc. 30mm Alarms with Terminal Block SCE120LA3DP2B

Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 48.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 48.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Terminal Block - SCE120LA3DP2B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Terminal Block
SCE120LA3DP2B
30mm Alarms with Terminal Block SCE120LA3DP2B
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 48.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 48.0 Max Volt: 120.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE120LA3DP2B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE120LA3DP2B
Audio Products - Alarms, Buzzers, and Sirens SCE120LA3DP2B
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site
Alarm; Fast Double Pulse, 3 KHZ, 48-120AC/DC, 85-95 DB, 40MA, 1.69X1.41In., TE - 70186758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; Fast Double Pulse, 3 KHZ, 48-120AC/DC, 85-95 DB, 40MA, 1.69X1.41In., TE
70186758
Alarm; Fast Double Pulse, 3 KHZ, 48-120AC/DC, 85-95 DB, 40MA, 1.69X1.41In., TE 70186758
Mallory Sonalert fast double pulsed alarm

Mallory Sonalert fast double pulsed alarm

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SCE120LA3DP2B SCE120LA3DP2B 70186758
Product Name 30mm Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens Alarm; Fast Double Pulse, 3 KHZ, 48-120AC/DC, 85-95 DB, 40MA, 1.69X1.41In., TE
Mounting Flush or Panel Mounted; Panel- Block Flush or Panel Mounted
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 95 dB 95 dB
Frequency 2900 Hz 2900 Hz
Supply Voltage AC AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details