Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Slow Pulse Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCE048SD2SP1B | SCE048SD2SP1B |
| Product Name | 30mm Alarms with Terminal Block | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Block | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 65 to 75 dB | |
| Frequency | 2000 Hz |