The 30mm Alarm with Terminal Block, part number SCE048SA3SU2B, from Mallory Sonalert Products, Inc. operates within a voltage range of 28 to 48 VAC and features a frequency of 2900 ± 500 Hz. It produces a sound level between 65 to 75 dB(A) at a distance of 2 feet and has a maximum current draw of 40 mA. The housing is made from black 6/6 nylon, ensuring durability in various environments. This product is rated for operation in temperatures ranging from -40°C to +85°C and is also RoHS compliant. It is designed for panel mounting, requiring a hole size of 1.25 inches (31.75 mm) for installation, with a maximum recommended torque of 10 in-lbs for securing it in place. The alarm is cUL recognized, indicating compliance with safety standards.
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Speed Up Freq (Hz): 2900.0 Volt Rating: 28 to 48 AC/DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCE048SA3SU2B | SCE048SA3SU2B |
| Product Name | 30mm Alarms with Terminal Block | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Block | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 65 to 75 dB | |
| Frequency | 2900 Hz |