The SCE048MD3MG3B is a 30mm alarm from Mallory Sonalert Products, Inc., designed for panel mounting with a terminal block connection. It operates within a voltage range of 28 to 48 VDC and has a maximum current draw of 40 mA. The alarm produces a sound level of 75 to 85 dB(A) at a distance of 2 feet, with a frequency of approximately 2900 Hz. It features multiple sound modes, including continuous, double pulse, quick pulse, and dual tone. The housing is made of black 6/6 nylon, ensuring durability in various environments, with an operating temperature range of -40°C to +85°C and a storage temperature range of -40°C to +85°C. The product is cUL recognized and complies with RoHS standards. The recommended panel hole size for installation is 1.25 inches (31.75 mm), and it weighs approximately 1.6 oz (45 g).
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Multi-Tone Freq (Hz): 2900.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCE048MD3MG3B | SCE048MD3MG3B |
| Product Name | 30mm Alarms with Terminal Block | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Block | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 75 to 85 dB | |
| Frequency | 2900 Hz |