Mallory Sonalert Products, Inc. 30mm Alarms with Electronic Volume Control SCE048LD2VC4S

Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & SP Sound Tone 2: Med & SP Sound Tone 3: Loud & SP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & SP Sound Tone 2: Med & SP Sound Tone 3: Loud & SP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Electronic Volume Control - SCE048LD2VC4S - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Electronic Volume Control
SCE048LD2VC4S
30mm Alarms with Electronic Volume Control SCE048LD2VC4S
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & SP Sound Tone 2: Med & SP Sound Tone 3: Loud & SP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & SP Sound Tone 2: Med & SP Sound Tone 3: Loud & SP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCE048LD2VC4S
Product Name 30mm Alarms with Electronic Volume Control
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Features VolumeControl
Agency Approvals RoHS; CUL Approved
Sound Level 65 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products