The LP7-18-30R is a combination sounder/strobe with a fully integrated xenon strobe, operating at 18-28 Vdc and drawing 68 mA average current. It features two switchable tone patterns-Sweeping and Continuous-with a sound output of 82-100 dBA at 10 feet (92-110 dBA at 1 m), adjustable via DIP switch. The xenon strobe produces 0.7 joules of flash energy at 60 flashes per minute. It has a heavy-duty ABS plastic body, IP54 rating (IP65 with optional deep base), and is CE and UKCA compliant. The unit measures 3.66 in (93.0 mm) in diameter and 3.5 in (88.9 mm) in height. Lens color is red. Operating temperature ranges from 14°F to 131°F (-10°C to 55°C). It is designed for wall or panel mount applications and is PLC compatible.
Features
LP7 sounder/strobe combines the features of a mini sounder with a fully integrated xenon strobe circuit.
Operating voltage ranges from 18-28VDC with an average of only 68 mA current consumption.
The LP7 has two switchable tone patterns: “Sweeping” and “Continuous”. The LP7 has a range of 82-100 dBa @ 10 feet (92-110 dBa @ 1m), dependent upon tone selected. Volume control is set by DIP switch, which allows for 20 dBa of adjustment.
The LP7 features a bright xenon strobe that produces 0.7 joules of flash energy with a flash frequency of 60 flashes per minute. The beacon will operate jointly with any tone selected.
The Federal Signal Model LP7 sounder/strobe is PLC compatible. It is ideal for wall or panel mount applications where low voltage is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP7-18-30R |
| Product Name | LP7 StreamLine® Low Profile Combination Sounders/Strobes |
| Mounting | Surface |
| Agency Approvals | CE |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |