ALARM W/VOLUME CTRL, 30MM, 3KHZ, 90DB; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:16VDC; Supply Voltage Max:28VDC; Operating Current Max:40mA; Sound Level SPL:90dB; Resonant Frequency:3kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 41AH5415 |
| Product Name | Alarm W/volume Ctrl, 30Mm, 3Khz, 90Db; Transducer Function Mallory |