Mallory Sonalert Products, Inc. 30mm Alarms with Terminal Block SCE016SD2DP2B

Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2000.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2000.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Terminal Block - SCE016SD2DP2B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Terminal Block
SCE016SD2DP2B
30mm Alarms with Terminal Block SCE016SD2DP2B
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2000.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes

Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2000.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE016SD2DP2B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE016SD2DP2B
Audio Products - Alarms, Buzzers, and Sirens SCE016SD2DP2B
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCE016SD2DP2B SCE016SD2DP2B
Product Name 30mm Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL Approved
Sound Level 65 to 75 dB
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details