Federal Signal Corporation - Industrial Signaling and Systems PCBA, 30W-CLSD K2005618B-02

Description
Home // Signaling // PCBA, 30W-CLSD
Request a Quote
Description
Home // Signaling // PCBA, 30W-CLSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 30W-CLSD K2005618B-02
Home // Signaling // PCBA, 30W-CLSD

Home // Signaling // PCBA, 30W-CLSD

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K2005618B-02
Product Name PCBA, 30W-CLSD
Unlock Full Specs
to access all available technical data

Similar Products

G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
PCBA, AV1-LED, stick, blue - K2005633A-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details