Mallory Sonalert Products, Inc. 30mm Alarms with Electronic Volume Control SCE016LD3VC3S

Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Electronic Volume Control - SCE016LD3VC3S - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Electronic Volume Control
SCE016LD3VC3S
30mm Alarms with Electronic Volume Control SCE016LD3VC3S
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCE016LD3VC3S
Product Name 30mm Alarms with Electronic Volume Control
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Features VolumeControl
Agency Approvals RoHS; CUL Approved
Sound Level 65 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 24V, 15W, Class D - K2005618B-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details