ALARM W/VOLUME CTRL, 30MM, 2KHZ, 90DB; Transducer Function:Alarm; Tones:Medium Pulse; Supply Voltage Min:6VDC; Supply Voltage Max:16VDC; Operating Current Max:40mA; Sound Level SPL:90dB; Resonant Frequency:2kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 41AH5364 |
| Product Name | Alarm W/volume Ctrl, 30Mm, 2Khz, 90Db; Transducer Function Mallory |