Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Siren Freq (hZ): 1900-2900 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 93 to 93 @ 2 ft Max Current (mA): 80 mA @ 48 VDC CUL: Yes Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 93.0 Typical dB: 93.0 RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SC648SR |
| Product Name | 30mm Alarms with Screw Terminals |
| Alarm Type | Siren |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals |
| Agency Approvals | RoHS; CUL |
| Sound Level | 93 dB |