Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC648ND

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 12 to 48 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 22 ma @ 48vdc CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 12.0 Max Volt: 48.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 12 to 48 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 22 ma @ 48vdc CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 12.0 Max Volt: 48.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC648ND - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC648ND
30mm Alarms with Screw Terminals SC648ND
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 12 to 48 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 22 ma @ 48vdc CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 12.0 Max Volt: 48.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 12 to 48 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 22 ma @ 48vdc CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 12.0 Max Volt: 48.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC648ND - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC648ND
Audio Products - Alarms, Buzzers, and Sirens SC648ND
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC648ND SC648ND
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 87 to 97 dB 7 dB
Frequency 2000 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120/240V, 30W - K2001961B-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Electronic Sounders - 2712219 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details