Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC648ANPR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 4 - 26 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 4 - 26 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC648ANPR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC648ANPR
30mm Alarms with Screw Terminals SC648ANPR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 4 - 26 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 4 - 26 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC648ANPR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC648ANPR
Audio Products - Alarms, Buzzers, and Sirens SC648ANPR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site
ALARM, INTERMITTENT TONE, LOUD PANEL, 2900 FREQ. (HZ), 10 TO 48 AC V, D CASE - 70186637 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALARM, INTERMITTENT TONE, LOUD PANEL, 2900 FREQ. (HZ), 10 TO 48 AC V, D CASE
70186637
ALARM, INTERMITTENT TONE, LOUD PANEL, 2900 FREQ. (HZ), 10 TO 48 AC V, D CASE 70186637
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 10-48Vdc; 80-95dB; 2900Hz; AC/ DC; Panel Mount; Fast Pulse Tone Features: Various types of continuous and intermittent tones Sound Level: Loud, Meduum or Soft More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available.
Rated Voltage 10-48Vdc; 80-95dB; 2900Hz; AC/ DC; Panel Mount; Fast Pulse Tone
Features:

  • Various types of continuous and intermittent tones
  • Sound Level: Loud, Meduum or Soft
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC648ANPR SC648ANPR 70186637
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens ALARM, INTERMITTENT TONE, LOUD PANEL, 2900 FREQ. (HZ), 10 TO 48 AC V, D CASE
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS
Sound Level 88 to 103 dB 91 dB 85 to 95 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Supply Voltage AC; DC or Battery AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details