Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC648AH

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 74 to 88 @ 2 ft Max Current (mA): 4 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 74.0 Typical dB: 88.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 74 to 88 @ 2 ft Max Current (mA): 4 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 74.0 Typical dB: 88.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC648AH - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC648AH
30mm Alarms with Screw Terminals SC648AH
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 74 to 88 @ 2 ft Max Current (mA): 4 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 74.0 Typical dB: 88.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 74 to 88 @ 2 ft Max Current (mA): 4 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 74.0 Typical dB: 88.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC648AH
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 74 to 88 dB
Frequency 4500 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 15W-CLSD - K2005618B-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details