Mallory Sonalert Products, Inc. Buzzer, Fast Warble, 28V, 2.9Khz; Transducer Function Mallory SC628WR

Description
BUZZER, FAST WARBLE, 28V, 2.9KHZ; Transducer Function:Alarm; Tones:Fast Warble; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:16mA; Sound Level SPL:90dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
Description
BUZZER, FAST WARBLE, 28V, 2.9KHZ; Transducer Function:Alarm; Tones:Fast Warble; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:16mA; Sound Level SPL:90dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Fast Warble, 28V, 2.9Khz; Transducer Function Mallory - 47T1058 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Fast Warble, 28V, 2.9Khz; Transducer Function Mallory
47T1058
Buzzer, Fast Warble, 28V, 2.9Khz; Transducer Function Mallory 47T1058
BUZZER, FAST WARBLE, 28V, 2.9KHZ; Transducer Function:Alarm; Tones:Fast Warble; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:16mA; Sound Level SPL:90dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

BUZZER, FAST WARBLE, 28V, 2.9KHZ; Transducer Function:Alarm; Tones:Fast Warble; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:16mA; Sound Level SPL:90dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 47T1058
Product Name Buzzer, Fast Warble, 28V, 2.9Khz; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details