Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628NDP

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2000.0 Volt Rating: 10 to 28 DC Typical Loudness (dBa): 89 to 96 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 28.0 Typical dB Min Voltage: 89.0 Typical dB: 96.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2000.0 Volt Rating: 10 to 28 DC Typical Loudness (dBa): 89 to 96 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 28.0 Typical dB Min Voltage: 89.0 Typical dB: 96.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628NDP - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628NDP
30mm Alarms with Screw Terminals SC628NDP
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2000.0 Volt Rating: 10 to 28 DC Typical Loudness (dBa): 89 to 96 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 28.0 Typical dB Min Voltage: 89.0 Typical dB: 96.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2000.0 Volt Rating: 10 to 28 DC Typical Loudness (dBa): 89 to 96 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: No Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 28.0 Typical dB Min Voltage: 89.0 Typical dB: 96.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC628NDP
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 89 to 96 dB
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Sounder Beacons - 1931052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
Tone Continuous
View Details