Mallory Sonalert Products, Inc. Military-Rugged Alarms SC628MNP

Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 16 mA Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: No
Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 16 mA Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: No
Datasheet
Datasheet Summary
Powered by GS/AI

The SC628MNP Military-Rugged Alarm from Mallory Sonalert Products, Inc. is designed for demanding environments, featuring a sound level of 80 dB(A) at 6 Vdc and 90 dB(A) at 28 Vdc. It operates within a voltage range of 6 to 28 Vdc and produces a fast pulse sound at a frequency of 2900 ± 500 Hz. The alarm has a current draw of 4-16 mA and a duty cycle of 50%. Constructed from 6/6 nylon in black, the device is rated for operation in temperatures from -40° to +85° C and can be stored in conditions ranging from -65° to +85° C. It is suitable for panel mounting with a recommended hole size of 1.25 inches and a maximum torque of 10 in-lbs for secure installation. The alarm is compliant with NEMA 3R, 4X, and 12 standards when used with the appropriate accessories. Weighing approximately 2.1 oz (60 g), this product is ideal for applications requiring reliable auditory alerts in rugged conditions.

Datasheet Summary
Powered by GS/AI

The SC628MNP Military-Rugged Alarm from Mallory Sonalert Products, Inc. is designed for demanding environments, featuring a sound level of 80 dB(A) at 6 Vdc and 90 dB(A) at 28 Vdc. It operates within a voltage range of 6 to 28 Vdc and produces a fast pulse sound at a frequency of 2900 ± 500 Hz. The alarm has a current draw of 4-16 mA and a duty cycle of 50%. Constructed from 6/6 nylon in black, the device is rated for operation in temperatures from -40° to +85° C and can be stored in conditions ranging from -65° to +85° C. It is suitable for panel mounting with a recommended hole size of 1.25 inches and a maximum torque of 10 in-lbs for secure installation. The alarm is compliant with NEMA 3R, 4X, and 12 standards when used with the appropriate accessories. Weighing approximately 2.1 oz (60 g), this product is ideal for applications requiring reliable auditory alerts in rugged conditions.

Suppliers

Company
Product
Description
Supplier Links
Military-Rugged Alarms - SC628MNP - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Military-Rugged Alarms
SC628MNP
Military-Rugged Alarms SC628MNP
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 16 mA Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: No

Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 16 mA Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628MNP - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628MNP
Audio Products - Alarms, Buzzers, and Sirens SC628MNP
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628MNP SC628MNP
Product Name Military-Rugged Alarms Audio Products - Alarms, Buzzers, and Sirens
Specialty Applications MIL-SPEC / Military
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 85 to 95 dB 80 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details