Mallory Sonalert Products, Inc. Military-Rugged Alarms SC628MA

Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 76 to 88 @ 2 ft Max Current (mA): 21.5 ma @ 28 VAC/DC Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: AC/DC Typical dB Min Voltage: 76.0 Typical dB: 88.0 RoHS: No
Datasheet
Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 76 to 88 @ 2 ft Max Current (mA): 21.5 ma @ 28 VAC/DC Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: AC/DC Typical dB Min Voltage: 76.0 Typical dB: 88.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military-Rugged Alarms - SC628MA - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Military-Rugged Alarms
SC628MA
Military-Rugged Alarms SC628MA
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 76 to 88 @ 2 ft Max Current (mA): 21.5 ma @ 28 VAC/DC Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: AC/DC Typical dB Min Voltage: 76.0 Typical dB: 88.0 RoHS: No

Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 76 to 88 @ 2 ft Max Current (mA): 21.5 ma @ 28 VAC/DC Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: AC/DC Typical dB Min Voltage: 76.0 Typical dB: 88.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628MA - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628MA
Audio Products - Alarms, Buzzers, and Sirens SC628MA
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628MA SC628MA
Product Name Military-Rugged Alarms Audio Products - Alarms, Buzzers, and Sirens
Specialty Applications MIL-SPEC / Military
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 76 to 88 dB
Frequency 2900 Hz 6 to ? Hz
Unlock Full Specs
to access all available technical data

Similar Products

750 Series Electronic Sounders - 750A-NFC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
Industrial Horn 120V AC Metal Horn - 855HM-GMA10D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details