Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628KR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 6 - 23 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 6 - 23 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628KR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628KR
30mm Alarms with Screw Terminals SC628KR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 6 - 23 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 6 - 23 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: Yes

Supplier's Site Datasheet
Piezoelectric Alarm; 68 dBA (Min.) @ 2 ft., 6 VDC; Short Pulse; 6 to 28; Black - 70186864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Piezoelectric Alarm; 68 dBA (Min.) @ 2 ft., 6 VDC; Short Pulse; 6 to 28; Black
70186864
Piezoelectric Alarm; 68 dBA (Min.) @ 2 ft., 6 VDC; Short Pulse; 6 to 28; Black 70186864
Panel Mounted Short Pulse Medium Sound Level Piezoelectric Alarm, 6 to 28 VDC Operating Voltage The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Turns on and off at .5 to 2 pulses per second depending upon voltage at 10% duty cycle. Rated Voltage 6-28Vdc; 68-80dB; 2900Hz; DC; Panel Mount; Short Pulse Features: Various types of continuous and intermittent tones Sound Level: Loud, Meduum or Soft More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

Panel Mounted Short Pulse Medium Sound Level Piezoelectric Alarm, 6 to 28 VDC Operating Voltage
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Turns on and off at .5 to 2 pulses per second depending upon voltage at 10% duty cycle.
Rated Voltage 6-28Vdc; 68-80dB; 2900Hz; DC; Panel Mount; Short Pulse
Features:

  • Various types of continuous and intermittent tones
  • Sound Level: Loud, Meduum or Soft
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - SC628KR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628KR
Audio Products - Alarms, Buzzers, and Sirens SC628KR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC628KR 70186864 SC628KR
Product Name 30mm Alarms with Screw Terminals Piezoelectric Alarm; 68 dBA (Min.) @ 2 ft., 6 VDC; Short Pulse; 6 to 28; Black Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS
Sound Level 75 to 88 dB 75 to 85 dB 68 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Supply Voltage DC or Battery DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details