Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628J

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 90 @ 2 ft Max Current (mA): 20 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 90.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 90 @ 2 ft Max Current (mA): 20 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 90.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628J - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628J
30mm Alarms with Screw Terminals SC628J
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 90 @ 2 ft Max Current (mA): 20 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 90.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 90 @ 2 ft Max Current (mA): 20 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 90.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628J - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628J
Audio Products - Alarms, Buzzers, and Sirens SC628J
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628J SC628J
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL
Sound Level 77 to 90 dB 68 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
PCBA, AV1-LED, stick, red - K2005633A-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Electronic Sounders - 2712217 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details