Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628D

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 67 to 78 @ 2 ft Max Current (mA): 18 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 67.0 Typical dB: 77.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 67 to 78 @ 2 ft Max Current (mA): 18 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 67.0 Typical dB: 77.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628D - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628D
30mm Alarms with Screw Terminals SC628D
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 67 to 78 @ 2 ft Max Current (mA): 18 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 67.0 Typical dB: 77.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 67 to 78 @ 2 ft Max Current (mA): 18 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 67.0 Typical dB: 77.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628D - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628D
Audio Products - Alarms, Buzzers, and Sirens SC628D
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628D SC628D
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL
Sound Level 67 to 78 dB 60 dB
Frequency 1900 Hz 1900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

10-30V DC Frame E Rec. Horn Red Beacon - 855H-RC30E4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 14 to 30 volts
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details