Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628ANJR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 90 to 103 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 103.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 90 to 103 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 103.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628ANJR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628ANJR
30mm Alarms with Screw Terminals SC628ANJR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 90 to 103 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 103.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 90 to 103 @ 2 ft Max Current (mA): 30 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 103.0 RoHS: Yes

Supplier's Site Datasheet
BUZZER; 4 MA (MAX.) @ 6 VDC, 30 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ - 70186597 - Allied Electronics, Inc.
Fort Worth, TX, USA
BUZZER; 4 MA (MAX.) @ 6 VDC, 30 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ
70186597
BUZZER; 4 MA (MAX.) @ 6 VDC, 30 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ 70186597
BUZZER; 4 MA (MAX.) @ 6 VDC, 30 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ

BUZZER; 4 MA (MAX.) @ 6 VDC, 30 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number SC628ANJR 70186597
Product Name 30mm Alarms with Screw Terminals BUZZER; 4 MA (MAX.) @ 6 VDC, 30 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS; CUL
Sound Level 90 to 103 dB 95 dB
Frequency 2900 Hz 2900 Hz
Supply Voltage AC; DC or Battery AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details