TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 28V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:16mA; Sound Level SPL:80dBA; Resonant Frequency:4.5kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6494 |
| Product Name | Transducer, Piezo, 4.5Khz, 80Dba, 28V; Transducer Function Mallory |