Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 1900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 66 to 77 @ 2 ft Max Current (mA): 6 - 20 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 66.0 Typical dB: 77.0 RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SC628ADJR |
| Product Name | 30mm Alarms with Screw Terminals |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals |
| Agency Approvals | RoHS |
| Sound Level | 66 to 77 dB |
| Frequency | 1900 Hz |