Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 3 - 18 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 3 - 18 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628
30mm Alarms with Screw Terminals SC628
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 3 - 18 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 3 - 18 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No

Supplier's Site Datasheet
Continuous Audio Dev, 6-28V DC, PNL MNT - 70186814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Continuous Audio Dev, 6-28V DC, PNL MNT
70186814
Continuous Audio Dev, 6-28V DC, PNL MNT 70186814
Continuous Audio Dev, 6-28V DC, PNL MNT

Continuous Audio Dev, 6-28V DC, PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number SC628 70186814
Product Name 30mm Alarms with Screw Terminals Continuous Audio Dev, 6-28V DC, PNL MNT
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL
Sound Level 79 to 90 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details