"Buzzers Indicator, Internally Driven Piezo 3 ~ 18mA 2.9kHz 68dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
BUZZER PIEZO 42.85MM PNL MNT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 458-1029-ND | SC628 |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | |
| Terminations | Quick Connects; Screw Terminals | |
| Mounting | Panel | |
| Tone | Noncontinuous | |
| Frequency | 2900 Hz |